Alpine Bearing, Inc. Double Direction Ball Bearings 234413

Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes
Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

Suppliers

Company
Product
Description
Supplier Links
Double Direction Ball Bearings - 234413 - Alpine Bearing, Inc.
Allston, MA, United States
Double Direction Ball Bearings
234413
Double Direction Ball Bearings 234413
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity.


Ball Bearing Features

  • 60 degree contact angle
  • outer ring “OD” has a lubricating groove in center with lubricating holes
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 234413
Product Name Double Direction Ball Bearings
Application Spindle / Super Precision
Rolling Element Steel
Type Double Directional Thrust Angular
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details