Alpine Bearing, Inc. Double Direction Ball Bearings 234412

Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes
Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

Suppliers

Company
Product
Description
Supplier Links
Double Direction Ball Bearings - 234412 - Alpine Bearing, Inc.
Allston, MA, United States
Double Direction Ball Bearings
234412
Double Direction Ball Bearings 234412
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity.


Ball Bearing Features

  • 60 degree contact angle
  • outer ring “OD” has a lubricating groove in center with lubricating holes
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 234412
Product Name Double Direction Ball Bearings
Application Spindle / Super Precision
Rolling Element Steel
Type Double Directional Thrust Angular
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details