Alpine Bearing, Inc. Metric Ball Bearings 16101

Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals
Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Bearings - 16101 - Alpine Bearing, Inc.
Allston, MA, United States
Metric Ball Bearings
16101
Metric Ball Bearings 16101
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions.


Ball Bearing Features

  • Z – one shield
  • ZZ – two shields
  • NR – snap ring
  • RS – one seal
  • 2RS – two seals
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 16101
Product Name Metric Ball Bearings
Type Conrad / Deep Groove
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
Overall Width 0.3150 inch (8.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
Ball Bearings - 2612642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details