Alpine Bearing, Inc. BA/BT Ball Bearings 100BT10

Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features steel & ceramic balls double direction angular contact add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload pair, triplex & quad-sets standard & ultra-high speed configurations oil holes flanged specials
Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features steel & ceramic balls double direction angular contact add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload pair, triplex & quad-sets standard & ultra-high speed configurations oil holes flanged specials

Suppliers

Company
Product
Description
Supplier Links
BA/BT Ball Bearings - 100BT10 - Alpine Bearing, Inc.
Allston, MA, United States
BA/BT Ball Bearings
100BT10
BA/BT Ball Bearings 100BT10
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features steel & ceramic balls double direction angular contact add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload pair, triplex & quad-sets standard & ultra-high speed configurations oil holes flanged specials

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design.


Ball Bearing Features

  • steel & ceramic balls
  • double direction angular contact
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • pair, triplex & quad-sets
  • standard & ultra-high speed configurations
  • oil holes
  • flanged specials
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 100BT10
Product Name BA/BT Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details