Alpha Wire Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire Z415/8 BK005

Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:15.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:15.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F3750 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F3750
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F3750
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:15.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:15.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F3750
Product Name Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details