Alpha Wire Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire Z411/2 BK005

Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F3749 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F3749
Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F3749
TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

TUBING, PROTECTIVE ZIP LOK, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Zipper; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F3749
Product Name Tubing, Protective Zip Lok, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.18 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0304 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.18 inch (29.97 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 035377P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers