Alpha Wire Protective Hoses, Solid Tubing, Sleeving XS200N1/2 BK005

Description
"Black Polyamide (PA), Nylon, Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Polyamide (PA), Nylon, Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - XS200N1/2BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
XS200N1/2BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving XS200N1/2BK005-100-ND
"Black Polyamide (PA), Nylon, Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"

"Black Polyamide (PA), Nylon, Halogen Free Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Braided, Nylon, 12.7Mm Id, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 24W9386 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, Nylon, 12.7Mm Id, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
24W9386
Sleeving, Braided, Nylon, 12.7Mm Id, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 24W9386
SLEEVING, BRAIDED, NYLON, 12.7MM ID, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, BRAIDED, NYLON, 12.7MM ID, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number XS200N1/2BK005-100-ND 24W9386
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Braided, Nylon, 12.7Mm Id, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 087781-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers