The Alpha Wire Industrial Series XM Cable, part number XM1865K, features 18 AWG stranded conductors made of bare copper, providing enhanced flexibility for continuous flex applications. The cable is constructed with a nominal PVC jacket and insulation, designed to withstand moisture, oils, coolants, and UV radiation. It is rated for a maximum voltage of 600/1000 VRMS and operates effectively within a temperature range of -30 to 90¬8C for static applications. The cable supports a pull tension of up to 831 lbs and has a minimum bend radius of 6 times the cable diameter for static use. It is compliant with various industry standards, including UL and RoHS, making it suitable for a range of industrial applications, including high-speed robotic systems and automated material handling equipment. The cable is also designed for up to 12 million flex life cycles, ensuring durability in demanding environments.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM1865K |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (41/34) AWG Bare Copper', '0.047'] |
| Cable Shielding | No Shielding |