Alpha Wire Multi-Conductor & Paired Cables XM1842R BK199

Description
XM1842R BLACK BULK FT
Request a Quote
Description
XM1842R BLACK BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - XM1842R BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
XM1842R BK199
Multi-Conductor & Paired Cables XM1842R BK199
XM1842R BLACK BULK FT

XM1842R BLACK BULK FT

Buy Now
Awis Series Xm / Bulk Ft Alpha Wire - 73R3359 - Newark, An Avnet Company
Chicago, IL, United States
Awis Series Xm / Bulk Ft Alpha Wire
73R3359
Awis Series Xm / Bulk Ft Alpha Wire 73R3359
AWIS SERIES XM / BULK FT

AWIS SERIES XM / BULK FT

Supplier's Site
Alpha ALPXM1842R-BK199 Series XM Flexible Tray Cable 18 AWG, 42 Conductor unshielded - Black - ALPXM1842R-BK199 - Lapp Tannehill
Savage, MN, United States
Alpha ALPXM1842R-BK199 Series XM Flexible Tray Cable 18 AWG, 42 Conductor unshielded - Black
ALPXM1842R-BK199
Alpha ALPXM1842R-BK199 Series XM Flexible Tray Cable 18 AWG, 42 Conductor unshielded - Black ALPXM1842R-BK199
Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 18 awg, 42 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion. Alpha part number ALPXM1842R-BK199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1842R BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Alpha Series XM Flexible Tray Cable is ideal for medium-to-high-flex applications of up to 12 million flex cycles. 18 awg, 42 conductor, unshielded multi-conductor cable has a tough PVC black jacket that is durable and oil resistant that prevents contamination from fluids and abrasion.

Alpha part number ALPXM1842R-BK199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : XM1842R BK199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series XM AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 42 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black blue or red numbered conductors with one green/yellow ground conductor CONDUCTOR STRANDING : Stranded STRAND COUNT : 41X34 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.874 NOMINAL OD (MM) : 22.2 VOLTAGE : 600V DYNAMIC TEMPERATURE RATING : -5°C to +90°C STATIC TEMPERATURE RATING : -30°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC WEIGHT LBS/MFT : 305

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number XM1842R BK199 73R3359 ALPXM1842R-BK199
Product Name Multi-Conductor & Paired Cables Awis Series Xm / Bulk Ft Alpha Wire Alpha ALPXM1842R-BK199 Series XM Flexible Tray Cable 18 AWG, 42 Conductor unshielded - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details