The Alpha Wire Industrial Series XM1834L cable is designed for medium-to-high-flex applications, featuring 34 conductors with an 18 AWG size. It has a durable construction with a premium-grade PVC jacket that is resistant to moisture, oils, coolants, and UV radiation, making it suitable for various industrial environments. The cable is rated for a maximum voltage of 600/1000 VRMS and can operate within a temperature range of -30 to 90°C for static applications. It supports a minimum of 12 million flex life cycles, making it ideal for continuous flex control applications such as robotic systems and automated material handling equipment. The cable also meets various industry standards, including NFPA Standard 79 for industrial machinery, and is compliant with RoHS directives.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM1834L |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (41/34) AWG Bare Copper', '0.047'] |
| Cable Shielding | No Shielding |