Alpha Wire Industrial Series Cable, Industrial Series XM XM1803K

Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Datasheet
Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series XM - XM1803K - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series XM
XM1803K
Industrial Series Cable, Industrial Series XM XM1803K
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles

A Tougher Cable for Continuous Flex Control Applications

Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:

  • High-speed pick-and-place robotic systems
  • Automated material handling equipment
  • Conveyors and transfer shuttles
  • Flex track installations

Series XM Product Breakdown:

  • Meets NFPA Standard 79 for industrial machinery
  • Stranded conductors for better flexibility
  • Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation
  • Up to 65 conductors
  • 8 to 18 AWG wire range
  • Shielded or unshielded
  • Black, blue, or red insulation for AC and DC circuits
  • Rated for up to 12 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number XM1803K
Product Name Industrial Series Cable, Industrial Series XM
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (41/34) AWG Bare Copper', '0.047']
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details