The Alpha Wire Industrial Series XM Cable, part number XM1642LCY, features a construction designed for medium-to-high flex applications. It includes 42 conductors made of 16 AWG stranded bare copper, which enhances flexibility. The cable is insulated with a nominal 0.016" wall PVC and nylon, providing resistance to moisture, oils, and UV radiation. It has a tinned copper braid shield with a minimum coverage of 85%, ensuring effective protection against electromagnetic interference. This cable is rated for a voltage of 600/1000 VRMS and can operate in temperatures ranging from -30°C to 90°C for static applications and -5°C to 90°C for dynamic use. It is suitable for continuous flexing with a maximum cycle count of 12 million cycles. The cable is compliant with various standards, including UL and CSA, and is RoHS compliant, making it suitable for environmentally conscious projects. The jacket is black with a nominal thickness of 0.085". This product is ideal for applications requiring durability and flexibility in challenging environments.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM1642LCY |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 16 (65/34) AWG Bare Copper', '0.059'] |
| Cable Shielding | No Shielding; Braid |