Alpha Wire Industrial Series Cable, Industrial Series XM XM1412LCY

Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Industrial Series XM Cable, part number XM1412LCY, features a construction designed for medium-to-high flex applications. It includes 12 conductors of 14 AWG stranded bare copper, providing enhanced flexibility. The cable is insulated with a nominal 0.016" PVC wall and a nylon layer, ensuring resistance to moisture, oils, and UV radiation. It has a tinned copper braid shield with a minimum coverage of 85%, which helps reduce electromagnetic interference. This cable is rated for a maximum voltage of 600/1000 VRMS and operates effectively within a temperature range of -30¬8C to 90¬8C for static applications. It is suitable for continuous flexing with a cycle count of less than 12 million cycles. The cable jacket is black PVC with a nominal thickness of 0.065". Additionally, it complies with various industry standards, including UL and CSA, making it suitable for a wide range of industrial applications.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Industrial Series XM Cable, part number XM1412LCY, features a construction designed for medium-to-high flex applications. It includes 12 conductors of 14 AWG stranded bare copper, providing enhanced flexibility. The cable is insulated with a nominal 0.016" PVC wall and a nylon layer, ensuring resistance to moisture, oils, and UV radiation. It has a tinned copper braid shield with a minimum coverage of 85%, which helps reduce electromagnetic interference. This cable is rated for a maximum voltage of 600/1000 VRMS and operates effectively within a temperature range of -30¬8C to 90¬8C for static applications. It is suitable for continuous flexing with a cycle count of less than 12 million cycles. The cable jacket is black PVC with a nominal thickness of 0.065". Additionally, it complies with various industry standards, including UL and CSA, making it suitable for a wide range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series XM - XM1412LCY - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series XM
XM1412LCY
Industrial Series Cable, Industrial Series XM XM1412LCY
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles

A Tougher Cable for Continuous Flex Control Applications

Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:

  • High-speed pick-and-place robotic systems
  • Automated material handling equipment
  • Conveyors and transfer shuttles
  • Flex track installations

Series XM Product Breakdown:

  • Meets NFPA Standard 79 for industrial machinery
  • Stranded conductors for better flexibility
  • Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation
  • Up to 65 conductors
  • 8 to 18 AWG wire range
  • Shielded or unshielded
  • Black, blue, or red insulation for AC and DC circuits
  • Rated for up to 12 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number XM1412LCY
Product Name Industrial Series Cable, Industrial Series XM
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 14 (105/34) AWG Bare Copper', '0.074']
Cable Shielding No Shielding; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details