The Alpha Wire part number XM1007R is a flexible industrial cable designed for medium-to-high flex applications. It features a construction of seven stranded conductors, each 10 AWG in size, made from bare copper, which enhances flexibility. The cable is insulated with a nominal PVC layer and a nylon jacket, providing resistance to moisture, oils, and UV radiation. It is rated for a temperature range of -30 to 90°C and can handle a maximum pull tension of 577 lbs. The cable is compliant with various standards, including UL and CSA, and is suitable for use in environments requiring continuous flexing, with a cycle count of less than 12 million. The voltage rating is 600/1000 VRMS, making it appropriate for a variety of industrial applications.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM1007R |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 10 (105/30) AWG Bare Copper', '0.118'] |
| Cable Shielding | No Shielding |