The Alpha Wire Industrial Series XM Cable, part number XM1005LCY, features a construction designed for medium-to-high-flex applications. It consists of five stranded conductors, each 10 AWG, made of bare copper, which enhances flexibility. The cable is insulated with a combination of PVC and nylon, providing a nominal wall thickness of 0.022 inches for insulation and 0.065 inches for the jacket, which is black in color. This cable is rated for a temperature range of -30 to 90°C for static applications and -5 to 90°C for dynamic use. It has a voltage rating of 600/1000 VRMS and is suitable for continuous flexing with a maximum pull tension of 428 lbs. The cable is also designed to resist moisture, oils, and UV radiation, making it suitable for various industrial environments. The XM1005LCY cable complies with multiple industry standards, including UL and CSA, and is RoHS compliant. It features a tinned copper braid shield with a minimum coverage of 85%, which helps reduce electromagnetic interference. The cable is packaged in bulk and is suitable for applications requiring high flexibility and durability.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM1005LCY |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 10 (105/30) AWG Bare Copper', '0.118'] |
| Cable Shielding | No Shielding; Braid |