Alpha Wire Industrial Series Cable, Industrial Series XM XM1004RCY

Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Description
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number XM1004RCY is a four-conductor cable featuring 10 AWG stranded bare copper conductors, designed for flexibility and durability in industrial applications. It has a nominal PVC insulation wall of 0.022 inches and a nylon outer layer of 0.005 inches, providing resistance to moisture, oils, and UV radiation. The cable is rated for a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use, with a maximum pull tension of 344 lbs. This cable is compliant with various standards, including UL THWN-2 and MTW ratings for wet and dry conditions, and is suitable for use in environments requiring resistance to sunlight and oil. It features a tinned copper braid shield with a minimum coverage of 85%, enhancing its performance in noisy environments. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Engineers considering this cable for their projects should note its suitability for continuous flex applications, with a rated life of up to 12 million cycles, making it ideal for high-speed robotic systems and automated material handling equipment.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number XM1004RCY is a four-conductor cable featuring 10 AWG stranded bare copper conductors, designed for flexibility and durability in industrial applications. It has a nominal PVC insulation wall of 0.022 inches and a nylon outer layer of 0.005 inches, providing resistance to moisture, oils, and UV radiation. The cable is rated for a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use, with a maximum pull tension of 344 lbs. This cable is compliant with various standards, including UL THWN-2 and MTW ratings for wet and dry conditions, and is suitable for use in environments requiring resistance to sunlight and oil. It features a tinned copper braid shield with a minimum coverage of 85%, enhancing its performance in noisy environments. The cable is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Engineers considering this cable for their projects should note its suitability for continuous flex applications, with a rated life of up to 12 million cycles, making it ideal for high-speed robotic systems and automated material handling equipment.

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series XM - XM1004RCY - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series XM
XM1004RCY
Industrial Series Cable, Industrial Series XM XM1004RCY
A Tougher Cable for Continuous Flex Control Applications Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including: High-speed pick-and-place robotic systems Automated material handling equipment Conveyors and transfer shuttles Flex track installations Series XM Product Breakdown: Meets NFPA Standard 79 for industrial machinery Stranded conductors for better flexibility Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation Up to 65 conductors 8 to 18 AWG wire range Shielded or unshielded Black, blue, or red insulation for AC and DC circuits Rated for up to 12 million flex life cycles

A Tougher Cable for Continuous Flex Control Applications

Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:

  • High-speed pick-and-place robotic systems
  • Automated material handling equipment
  • Conveyors and transfer shuttles
  • Flex track installations

Series XM Product Breakdown:

  • Meets NFPA Standard 79 for industrial machinery
  • Stranded conductors for better flexibility
  • Specially formulated PVC jacket and insulation for continuous flex applications and resistance to moisture, oils, coolants, and UV radiation
  • Up to 65 conductors
  • 8 to 18 AWG wire range
  • Shielded or unshielded
  • Black, blue, or red insulation for AC and DC circuits
  • Rated for up to 12 million flex life cycles
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number XM1004RCY
Product Name Industrial Series Cable, Industrial Series XM
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 10 (105/30) AWG Bare Copper', '0.118']
Cable Shielding No Shielding; Braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details