The Alpha Wire part number XM0803KCY is an Industrial Series Cable designed for medium-to-high-flex applications. It features a construction of 8 AWG stranded bare copper conductors, which enhances flexibility. The cable is insulated with a nominal PVC wall and a nylon jacket, providing resistance to moisture, oils, and UV radiation. The overall diameter of the cable is approximately 0.715 inches, with a jacket thickness of 0.065 inches. This cable is rated for a maximum voltage of 600/1000 VRMS and operates effectively within a temperature range of -30 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. It has a minimum bend radius of 10 times the cable diameter and can withstand a maximum pull tension of 421 lbs. The cable is also compliant with various standards, including UL and RoHS, ensuring it meets safety and environmental regulations. The XM0803KCY is suitable for applications requiring continuous flexing, with a cycle count of less than 12 million cycles, making it a reliable choice for demanding industrial environments.
A Tougher Cable for Continuous Flex Control Applications
Series XM Flex Control Cable is the ideal choice for medium-to-high-flex applications. Featuring a premium-grade PVC jacket, Series XM offers a durable, oil-resistant construction that prevents contamination from hazardous fluids and protects against abrasion. Plus, its optimum flexibility and performance allows it to support a variety of industrial applications, including:
Series XM Product Breakdown:
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | XM0803KCY |
| Product Name | Industrial Series Cable, Industrial Series XM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 8 (168(7x24)/30) AWG Bare Copper', '0.167'] |
| Cable Shielding | No Shielding; Braid |