Alpha Wire Shielded Composite Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire V16108 BK199

Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 54M6547 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire
54M6547
Shielded Composite Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire 54M6547
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M6547
Product Name Shielded Composite Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details