Alpha Wire Cable; 4; 14 AWG; 41 x 30; Tinned Copper; XLPE (Cross-Linked Polyethylene) V16014 BK199 CX/100

Description
Multi-Conductor Drive Cables, 600 V Voltage Rating, Stranded Tinned Copper Conductor Material Round is definitely better. Alpha's Series V VFD cable was designed to be the ultimate small diameter variable frequency drive cable connection solution. Alpha's VFD is acceptable for use with Allen-Bradley ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black cross-linked polyethylene with white alpha numeric printing and one green/yellow for ground. Jacket: Specially-formulated , oil resistant PVC. Jacket Color: Black. Shielding: Aluminum/Polyester foil plus overall tinned copper copper braid. 2, 4, 6 and 8 AWG cables have four symmetrical drain wires. Temperature Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles. Choose Series V VFD Cables for: Interconnecting of Variable Frequency Drive Systems for Extended-Duty Cycle Requirements Low Capacitance for Improved Corona Resistance Reduction/Eliminatio n of Downtime Oil Resistance Improved Cable Life Series V VFD Cable Applications: UL Open Wiring Compliant to NEC Section 725.61(D)(4) and NEC Section 336.10 Multi-Axis Control Systems Automotive Assembly Equipment Factory Equipment Interconnections Robotics Conveyor Systems Control Panels Stationary Track/Tray Machine Tools
Description
Multi-Conductor Drive Cables, 600 V Voltage Rating, Stranded Tinned Copper Conductor Material Round is definitely better. Alpha's Series V VFD cable was designed to be the ultimate small diameter variable frequency drive cable connection solution. Alpha's VFD is acceptable for use with Allen-Bradley ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black cross-linked polyethylene with white alpha numeric printing and one green/yellow for ground. Jacket: Specially-formulated , oil resistant PVC. Jacket Color: Black. Shielding: Aluminum/Polyester foil plus overall tinned copper copper braid. 2, 4, 6 and 8 AWG cables have four symmetrical drain wires. Temperature Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles. Choose Series V VFD Cables for: Interconnecting of Variable Frequency Drive Systems for Extended-Duty Cycle Requirements Low Capacitance for Improved Corona Resistance Reduction/Eliminatio n of Downtime Oil Resistance Improved Cable Life Series V VFD Cable Applications: UL Open Wiring Compliant to NEC Section 725.61(D)(4) and NEC Section 336.10 Multi-Axis Control Systems Automotive Assembly Equipment Factory Equipment Interconnections Robotics Conveyor Systems Control Panels Stationary Track/Tray Machine Tools

Suppliers

Company
Product
Description
Supplier Links
Cable; 4; 14 AWG; 41 x 30; Tinned Copper; XLPE (Cross-Linked Polyethylene) - 70138802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4; 14 AWG; 41 x 30; Tinned Copper; XLPE (Cross-Linked Polyethylene)
70138802
Cable; 4; 14 AWG; 41 x 30; Tinned Copper; XLPE (Cross-Linked Polyethylene) 70138802
Multi-Conductor Drive Cables, 600 V Voltage Rating, Stranded Tinned Copper Conductor Material Round is definitely better. Alpha's Series V VFD cable was designed to be the ultimate small diameter variable frequency drive cable connection solution. Alpha's VFD is acceptable for use with Allen-Bradley ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black cross-linked polyethylene with white alpha numeric printing and one green/yellow for ground. Jacket: Specially-formulated , oil resistant PVC. Jacket Color: Black. Shielding: Aluminum/Polyester foil plus overall tinned copper copper braid. 2, 4, 6 and 8 AWG cables have four symmetrical drain wires. Temperature Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles. Choose Series V VFD Cables for: Interconnecting of Variable Frequency Drive Systems for Extended-Duty Cycle Requirements Low Capacitance for Improved Corona Resistance Reduction/Eliminatio n of Downtime Oil Resistance Improved Cable Life Series V VFD Cable Applications: UL Open Wiring Compliant to NEC Section 725.61(D)(4) and NEC Section 336.10 Multi-Axis Control Systems Automotive Assembly Equipment Factory Equipment Interconnections Robotics Conveyor Systems Control Panels Stationary Track/Tray Machine Tools

Multi-Conductor Drive Cables, 600 V Voltage Rating, Stranded Tinned Copper Conductor Material
Round is definitely better.
Alpha's Series V VFD cable was designed to be the ultimate small diameter variable frequency drive cable connection solution. Alpha's VFD is acceptable for use with Allen-Bradley ArmorStart distributed motor controller series with integrated variable frequency AC drives manufactured by Rockwell Automation. Suitable for direct burial and resistant to exposure to direct sunlight and other sources of UV light. Conductors: Stranded tinned copper. Insulation: Black cross-linked polyethylene with white alpha numeric printing and one green/yellow for ground. Jacket: Specially-formulated, oil resistant PVC. Jacket Color: Black. Shielding: Aluminum/Polyester foil plus overall tinned copper copper braid. 2, 4, 6 and 8 AWG cables have four symmetrical drain wires. Temperature Rating: –40° C to 90° C. Voltage Rating: Type TC 600 V, Flexible motor supply cable 1000 V. Cable Type: UL Type XHHW-2 RHW-2, UL 1277 Type TC, UL 1000 V flexible motor supply cable, UL 1581, CSA FT4, CSA AWM I/II A/B XHHW-2 RHW-2 Singles.
Choose Series V VFD Cables for:

  • Interconnecting of Variable Frequency Drive Systems for Extended-Duty Cycle Requirements
  • Low Capacitance for Improved Corona Resistance
  • Reduction/Elimination of Downtime
  • Oil Resistance
  • Improved Cable Life
    Series V VFD Cable Applications:
  • UL Open Wiring Compliant to NEC Section 725.61(D)(4) and NEC Section 336.10
  • Multi-Axis Control Systems
  • Automotive Assembly Equipment
  • Factory Equipment Interconnections
  • Robotics
  • Conveyor Systems
  • Control Panels
  • Stationary Track/Tray
  • Machine Tools
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70138802
Product Name Cable; 4; 14 AWG; 41 x 30; Tinned Copper; XLPE (Cross-Linked Polyethylene)
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data