Alpha Wire Shielded Multiconductor Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire V16008 BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.58mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.58mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 28M8297 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire
28M8297
Shielded Multiconductor Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire 28M8297
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.58mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 8AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:8.58mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28M8297
Product Name Shielded Multiconductor Cable, 4 Conductor, 8Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details