Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 1Awg, Per Ft, 600V; Cable Shielding Alpha Wire V16001 BK199

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 1AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:43.28mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 1AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:43.28mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 1Awg, Per Ft, 600V; Cable Shielding Alpha Wire - 13T8755 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 1Awg, Per Ft, 600V; Cable Shielding Alpha Wire
13T8755
Shielded Multiconductor Cable, 3 Conductor, 1Awg, Per Ft, 600V; Cable Shielding Alpha Wire 13T8755
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 1AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:43.28mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 1AWG, PER FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:1AWG; Conductor Area CSA:43.28mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13T8755
Product Name Shielded Multiconductor Cable, 3 Conductor, 1Awg, Per Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details