The Alpha Wire FIT Wire Management Tubing, part number TFT2508, is a non-shrinkable tubing made from PTFE material. It features a minimum inner diameter of 0.129 inches and a maximum inner diameter of 0.141 inches, with a nominal wall thickness of 0.020 inches. The tubing is natural in color and is designed to operate within a temperature range of -75 to 260°C. This product complies with EU directives regarding hazardous substances, specifically RoHS2 and RoHS3, and does not contain any substances of very high concern as defined by REACH regulations. It has a tensile strength of 2000 psi and an elongation of 200% minimum, indicating good mechanical properties. The tubing also exhibits excellent electrical properties, with a dielectric strength of 800 V/mil and a volume resistivity of 1x10^18 ohm-cm. In terms of chemical resistance, the tubing has a low water absorption rate of 0.01% and passes corrosion and fungus resistance tests. It is lead-free but is not halogen-free. The product is packaged in coils of 100 feet, with a minimum length of 15 feet for orders. This tubing is suitable for applications requiring high-temperature resistance and chemical stability.
Offering protection from flammability, high heat, abrasion, and chemicals. Alpha tubing has the size for your wire and cable routing needs.
| Alpha Wire | |
|---|---|
| Product Category | Tubing |
| Product Number | TFT2508 |
| Product Name | FIT Wire Management, Tubing |
| Type | Plastic; Electrical |
| Material | Polytetrafluoroethylene |
| Shape | Round |
| Color / Clarity | Solid |