Alpha Wire Wire & Cable Management TFT25020 NA005

Description
.034 DIAM TEFLON TUBIN
Request a Quote Datasheet
Description
.034 DIAM TEFLON TUBIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - TFT25020 NA005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
TFT25020 NA005
Wire & Cable Management TFT25020 NA005
.034 DIAM TEFLON TUBIN

.034 DIAM TEFLON TUBIN

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1198149-TFT25020 NA005
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1198149-TFT25020 NA005
Win Source Part Number: 1198149-TFT25020 NA005 Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: FIT® TFT-250 Type: Solid Tubing Color: Natural Features: Chemical Resistant Package: Spool Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.072" (1.83mm) Temperature Range - Operating: -75°C ~ 260°C Diameter - Inside: 0.032" (0.81mm) Wall Thickness: 0.016" (0.40mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Alternative Parts (Cross-Reference): TFT-250-20 NA005; TFT250-20 NA005; TFT250-20NA005; TFT25020-NA005; TFT25020NA005; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0020 Mfr: Alpha Wire Other Names: TFT25020 NA005-ND,ATFT25020-1 00 Base Product Number: TFT25020

Win Source Part Number: 1198149-TFT25020 NA005
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: FIT® TFT-250
Type: Solid Tubing
Color: Natural
Features: Chemical Resistant
Package: Spool
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polytetrafluoroethylene (PTFE)
Type Attributes: Smooth
Diameter - Outside: 0.072" (1.83mm)
Temperature Range - Operating: -75°C ~ 260°C
Diameter - Inside: 0.032" (0.81mm)
Wall Thickness: 0.016" (0.40mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Oil Resistant
Environment Protection: Corrosion Resistant
Alternative Parts (Cross-Reference): TFT-250-20 NA005; TFT250-20 NA005; TFT250-20NA005; TFT25020-NA005; TFT25020NA005;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0020
Mfr: Alpha Wire
Other Names: TFT25020 NA005-ND,ATFT25020-100
Base Product Number: TFT25020

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number TFT25020 NA005 1198149-TFT25020 NA005
Product Name Wire & Cable Management Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details