Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25017 NA001

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25017NA001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25017NA001-1000-ND
Protective Hoses, Solid Tubing, Sleeving TFT25017NA001-1000-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 1000' (304.80m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.045"" (1.14mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Protective, 1.19Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 92F7295 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 1.19Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
92F7295
Sleeving, Protective, 1.19Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 92F7295
SLEEVING, PROTECTIVE, 1.19MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.19mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 1.19MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.19mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25017NA001-1000-ND 92F7295
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 1.19Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details