Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25016 NA001

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25016NA001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25016NA001-1000-ND
Protective Hoses, Solid Tubing, Sleeving TFT25016NA001-1000-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 1000' (304.80m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Protective, 1.35Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2402 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 1.35Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2402
Sleeving, Protective, 1.35Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2402
SLEEVING, PROTECTIVE, 1.35MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.35mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 1.35MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.35mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25016NA001-1000-ND 66F2402
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 1.35Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details