Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT25015 NA002

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.057"" (1.45mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.057"" (1.45mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT25015NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT25015NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving TFT25015NA002-500-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.057"" (1.45mm) 500' (152.40m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.057"" (1.45mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective, 1.5Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2401 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 1.5Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2401
Sleeving, Protective, 1.5Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2401
SLEEVING, PROTECTIVE, 1.5MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.5mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 1.5MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.5mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT25015NA002-500-ND 66F2401
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 1.5Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-59-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details