Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT2009 NA002

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT2009NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT2009NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving TFT2009NA002-500-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective, 3.15Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2398 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 3.15Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2398
Sleeving, Protective, 3.15Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2398
SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 500FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT2009NA002-500-ND 66F2398
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 3.15Mm, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details