Alpha Wire Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving TFT2005 NA005

Description
Win Source Part Number: 1099161-TFT2005 NA005 Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: FIT® TFT-200 Type: Solid Tubing Color: Natural Package: Spool Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.225" (5.72mm) Temperature Range - Operating: -75°C ~ 260°C Diameter - Inside: 0.182" (4.62mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Alternative Parts (Cross-Reference): TFT25020 NA005; TFT25022 NA005; TFT20022 NA005TFT-200-5 NA005; TFT2005-NA005; TFT2005NA005; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: TFT2005NA005-100,TFT 2005NA005,TFT2005NA0 05-ND,Q6207891,TFT20 05 NA005-ND Base Product Number: TFT2005
Request a Quote Datasheet
Description
Win Source Part Number: 1099161-TFT2005 NA005 Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: FIT® TFT-200 Type: Solid Tubing Color: Natural Package: Spool Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.225" (5.72mm) Temperature Range - Operating: -75°C ~ 260°C Diameter - Inside: 0.182" (4.62mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Alternative Parts (Cross-Reference): TFT25020 NA005; TFT25022 NA005; TFT20022 NA005TFT-200-5 NA005; TFT2005-NA005; TFT2005NA005; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: TFT2005NA005-100,TFT 2005NA005,TFT2005NA0 05-ND,Q6207891,TFT20 05 NA005-ND Base Product Number: TFT2005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1099161-TFT2005 NA005
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1099161-TFT2005 NA005
Win Source Part Number: 1099161-TFT2005 NA005 Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: FIT® TFT-200 Type: Solid Tubing Color: Natural Package: Spool Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.225" (5.72mm) Temperature Range - Operating: -75°C ~ 260°C Diameter - Inside: 0.182" (4.62mm) Wall Thickness: 0.015" (0.38mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Alternative Parts (Cross-Reference): TFT25020 NA005; TFT25022 NA005; TFT20022 NA005TFT-200-5 NA005; TFT2005-NA005; TFT2005NA005; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Alpha Wire Other Names: TFT2005NA005-100,TFT 2005NA005,TFT2005NA0 05-ND,Q6207891,TFT20 05 NA005-ND Base Product Number: TFT2005

Win Source Part Number: 1099161-TFT2005 NA005
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: FIT® TFT-200
Type: Solid Tubing
Color: Natural
Package: Spool
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polytetrafluoroethylene (PTFE)
Type Attributes: Smooth
Diameter - Outside: 0.225" (5.72mm)
Temperature Range - Operating: -75°C ~ 260°C
Diameter - Inside: 0.182" (4.62mm)
Wall Thickness: 0.015" (0.38mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Oil Resistant
Environment Protection: Corrosion Resistant
Alternative Parts (Cross-Reference): TFT25020 NA005; TFT25022 NA005; TFT20022 NA005TFT-200-5 NA005; TFT2005-NA005; TFT2005NA005;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Alpha Wire
Other Names: TFT2005NA005-100,TFT2005NA005,TFT2005NA005-ND,Q6207891,TFT2005 NA005-ND
Base Product Number: TFT2005

Buy Now Datasheet
Wire & Cable Management - TFT2005 NA005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
TFT2005 NA005
Wire & Cable Management TFT2005 NA005
.186 DIAM TEFLON TUBING

.186 DIAM TEFLON TUBING

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1099161-TFT2005 NA005 TFT2005 NA005
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details