Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20028 NA001

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.013"" (0.33mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.013"" (0.33mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT20028NA001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT20028NA001-1000-ND
Protective Hoses, Solid Tubing, Sleeving TFT20028NA001-1000-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.013"" (0.33mm) 1000' (304.80m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.013"" (0.33mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Protective, 0.457Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2391 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 0.457Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2391
Sleeving, Protective, 0.457Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2391
SLEEVING, PROTECTIVE, 0.457MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.457mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 0.457MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.457mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT20028NA001-1000-ND 66F2391
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 0.457Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details