Alpha Wire Wire & Cable Management TFT20020 NA005

Description
100' REEL TEFLON TUBING
Request a Quote Datasheet
Description
100' REEL TEFLON TUBING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - TFT20020 NA005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
TFT20020 NA005
Wire & Cable Management TFT20020 NA005
100' REEL TEFLON TUBING

100' REEL TEFLON TUBING

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
1152824-TFT20020 NA005
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving 1152824-TFT20020 NA005
Win Source Part Number: 1152824-TFT20020 NA005 Category: Cables, Wires - Management>Protectiv e Hoses, Solid Tubing, Sleeving Series: FIT® TFT-200 Type: Solid Tubing Color: Natural Package: Spool Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polytetrafluoroethyl ene (PTFE) Type Attributes: Smooth Diameter - Outside: 0.064" (1.62mm) Temperature Range - Operating: -75°C ~ 260°C Diameter - Inside: 0.032" (0.81mm) Wall Thickness: 0.012" (0.30mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant Alternative Parts (Cross-Reference): TFT-200-20 NA005; TFT20020-NA005; TFT20020NA005; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.90.0020 Mfr: Alpha Wire Other Names: TFT20020 NA005-ND,TFT20020NA0 05 Base Product Number: TFT20020

Win Source Part Number: 1152824-TFT20020 NA005
Category: Cables, Wires - Management>Protective Hoses, Solid Tubing, Sleeving
Series: FIT® TFT-200
Type: Solid Tubing
Color: Natural
Package: Spool
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polytetrafluoroethylene (PTFE)
Type Attributes: Smooth
Diameter - Outside: 0.064" (1.62mm)
Temperature Range - Operating: -75°C ~ 260°C
Diameter - Inside: 0.032" (0.81mm)
Wall Thickness: 0.012" (0.30mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Oil Resistant
Environment Protection: Corrosion Resistant
Alternative Parts (Cross-Reference): TFT-200-20 NA005; TFT20020-NA005; TFT20020NA005;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.90.0020
Mfr: Alpha Wire
Other Names: TFT20020 NA005-ND,TFT20020NA005
Base Product Number: TFT20020

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number TFT20020 NA005 1152824-TFT20020 NA005
Product Name Wire & Cable Management Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details