Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20019 NA001

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.036"" (0.91mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.036"" (0.91mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT20019NA001-1000-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT20019NA001-1000-ND
Protective Hoses, Solid Tubing, Sleeving TFT20019NA001-1000-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.036"" (0.91mm) 1000' (304.80m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.036"" (0.91mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Protective, 1.067Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2378 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 1.067Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2378
Sleeving, Protective, 1.067Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2378
SLEEVING, PROTECTIVE, 1.067MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.067mm; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 1.067MM, TRANSPARENT, 1000FT; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.067mm; Length - Metric:305m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT20019NA001-1000-ND 66F2378
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 1.067Mm, Transparent, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.14 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0294 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.14 inch (28.96 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 0962616013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details