Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20016 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT20016-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20016-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20016-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.051"" (1.30mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible, 1.474Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7283 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible, 1.474Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7283
Sleeving, Flexible, 1.474Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7283
SLEEVING, FLEXIBLE, 1.474MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:1.474mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE, 1.474MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:1.474mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Teflon; 0.053ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.053ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139280
Tubing, Teflon; 0.053ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139280
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATFT20016-100-ND 92F7283 70139280
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible, 1.474Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire Tubing, Teflon; 0.053ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene) PTFE - Teflon®
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-QB6IN-44 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details