Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20011 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT20011-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20011-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20011-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.091"" (2.31mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Teflon; 0.095ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural - 70139278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.095ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural
70139278
Tubing, Teflon; 0.095ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural 70139278
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site
Flexible Sleeve, 2.57Mm, Natural, 30.5M; Sleeving / Tubing Type Alpha Wire - 66F2222 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Sleeve, 2.57Mm, Natural, 30.5M; Sleeving / Tubing Type Alpha Wire
66F2222
Flexible Sleeve, 2.57Mm, Natural, 30.5M; Sleeving / Tubing Type Alpha Wire 66F2222
FLEXIBLE SLEEVE, 2.57MM, NATURAL, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.57mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

FLEXIBLE SLEEVE, 2.57MM, NATURAL, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.57mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATFT20011-100-ND 70139278 66F2222
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Teflon; 0.095ö Nom. ID; 0.012ö Wall Th;100Æ L; -65 to 260 degC; Natural Flexible Sleeve, 2.57Mm, Natural, 30.5M; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Power Cable Heat Shrink Tubing - 068088-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details