Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT2001 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.289"" (7.34mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.289"" (7.34mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - TFT2001NA005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
TFT2001NA005-100-ND
Protective Hoses, Solid Tubing, Sleeving TFT2001NA005-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.289"" (7.34mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.289"" (7.34mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective, 7.747Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7277 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 7.747Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7277
Sleeving, Protective, 7.747Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7277
SLEEVING, PROTECTIVE, 7.747MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:7.747mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 7.747MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:-; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:7.747mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number TFT2001NA005-100-ND 92F7277
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective, 7.747Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene)
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details