Alpha Wire Wire & Cable Management SW52 BK008

Description
SW52 BLACK 25 FT
Request a Quote Datasheet
Description
SW52 BLACK 25 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - SW52 BK008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
SW52 BK008
Wire & Cable Management SW52 BK008
SW52 BLACK 25 FT

SW52 BLACK 25 FT

Buy Now
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - SW52 BK008
1021897-SW52 BK008
Spiral Wrap, Expandable Sleeving - SW52 BK008 1021897-SW52 BK008
Manufacturer: Alpha Wire Win Source Part Number: 1021897-SW52 BK008 Type: Spiral Wrap Color: Black Features: Self Extinguishing Length: 25.00' (7.62m) Material: Polyvinyl Chloride (PVC) Type Attributes: Harness Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -20°C to 80°C Wall Thickness: 0.052" (1.32mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.271" (6.88mm) Diameter - Outside, Non-Expanded: 0.375" (9.52mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1021897-SW52 BK008
Type: Spiral Wrap
Color: Black
Features: Self Extinguishing
Length: 25.00' (7.62m)
Material: Polyvinyl Chloride (PVC)
Type Attributes: Harness
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -20°C to 80°C
Wall Thickness: 0.052" (1.32mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.271" (6.88mm)
Diameter - Outside, Non-Expanded: 0.375" (9.52mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sw52 Black 25 Ft Rohs Compliant Alpha Wire - 91B9470 - Newark, An Avnet Company
Chicago, IL, United States
Sw52 Black 25 Ft Rohs Compliant Alpha Wire
91B9470
Sw52 Black 25 Ft Rohs Compliant Alpha Wire 91B9470
SW52 BLACK 25 FT ROHS COMPLIANT: YES

SW52 BLACK 25 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SW52 BK008 1021897-SW52 BK008 91B9470
Product Name Wire & Cable Management Spiral Wrap, Expandable Sleeving - SW52 BK008 Sw52 Black 25 Ft Rohs Compliant Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details