Alpha Wire Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SW50 BK005

Description
Win Source Part Number: 978479-SW50 BK005 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: FIT® SW Type: Spiral Wrap Color: Black Features: Self Extinguishing Package: Bulk Length: 100' (30.48m) Standard Package: 1 Material: Polyvinyl Chloride (PVC) Type Attributes: Harness Temperature Range - Operating: -20°C ~ 80°C Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.061" (1.55mm) Diameter - Outside, Non-Expanded: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.39.0050 Mfr: Alpha Wire Other Names: SW50BK005,ASW50-100 Base Product Number: SW50
Request a Quote Datasheet
Description
Win Source Part Number: 978479-SW50 BK005 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: FIT® SW Type: Spiral Wrap Color: Black Features: Self Extinguishing Package: Bulk Length: 100' (30.48m) Standard Package: 1 Material: Polyvinyl Chloride (PVC) Type Attributes: Harness Temperature Range - Operating: -20°C ~ 80°C Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.061" (1.55mm) Diameter - Outside, Non-Expanded: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.39.0050 Mfr: Alpha Wire Other Names: SW50BK005,ASW50-100 Base Product Number: SW50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
978479-SW50 BK005
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 978479-SW50 BK005
Win Source Part Number: 978479-SW50 BK005 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: FIT® SW Type: Spiral Wrap Color: Black Features: Self Extinguishing Package: Bulk Length: 100' (30.48m) Standard Package: 1 Material: Polyvinyl Chloride (PVC) Type Attributes: Harness Temperature Range - Operating: -20°C ~ 80°C Wall Thickness: 0.032" (0.81mm) Abrasion Protection: Abrasion Resistant Diameter - Inside, Non-Expanded: 0.061" (1.55mm) Diameter - Outside, Non-Expanded: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.39.0050 Mfr: Alpha Wire Other Names: SW50BK005,ASW50-100 Base Product Number: SW50

Win Source Part Number: 978479-SW50 BK005
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: FIT® SW
Type: Spiral Wrap
Color: Black
Features: Self Extinguishing
Package: Bulk
Length: 100' (30.48m)
Standard Package: 1
Material: Polyvinyl Chloride (PVC)
Type Attributes: Harness
Temperature Range - Operating: -20°C ~ 80°C
Wall Thickness: 0.032" (0.81mm)
Abrasion Protection: Abrasion Resistant
Diameter - Inside, Non-Expanded: 0.061" (1.55mm)
Diameter - Outside, Non-Expanded: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3917.39.0050
Mfr: Alpha Wire
Other Names: SW50BK005,ASW50-100
Base Product Number: SW50

Buy Now Datasheet
Wire & Cable Management - SW50 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
SW50 BK005
Wire & Cable Management SW50 BK005
SW50 BLACK 100 FT

SW50 BLACK 100 FT

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 978479-SW50 BK005 SW50 BK005
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers