Alpha Wire Spiral Wrap, Pe, Black, Uv Res, 1In Od, 100Ft; External Diameter Imperial Alpha Wire SW45 BK005

Description
SPIRAL WRAP, PE, BLACK, UV RES, 1IN OD, 100FT; External Diameter - Imperial:1"; External Diameter - Metric:25.4mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
SPIRAL WRAP, PE, BLACK, UV RES, 1IN OD, 100FT; External Diameter - Imperial:1"; External Diameter - Metric:25.4mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Pe, Black, Uv Res, 1In Od, 100Ft; External Diameter Imperial Alpha Wire - 92B3286 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap, Pe, Black, Uv Res, 1In Od, 100Ft; External Diameter Imperial Alpha Wire
92B3286
Spiral Wrap, Pe, Black, Uv Res, 1In Od, 100Ft; External Diameter Imperial Alpha Wire 92B3286
SPIRAL WRAP, PE, BLACK, UV RES, 1IN OD, 100FT; External Diameter - Imperial:1"; External Diameter - Metric:25.4mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SPIRAL WRAP, PE, BLACK, UV RES, 1IN OD, 100FT; External Diameter - Imperial:1"; External Diameter - Metric:25.4mm; Wrap Material:Polyethylene; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92B3286
Product Name Spiral Wrap, Pe, Black, Uv Res, 1In Od, 100Ft; External Diameter Imperial Alpha Wire
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details