Alpha Wire Spiral Wrap, Pe, Black, Uv Res, 19.05Mm/0.75In Od, 100Ft; External Diameter Imperial Alpha Wire SW44 BK005

Description
SPIRAL WRAP, PE, BLACK, UV RES, 19.05MM/0.75IN OD, 100FT; External Diameter - Imperial:0.75"; External Diameter - Metric:19.05mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
SPIRAL WRAP, PE, BLACK, UV RES, 19.05MM/0.75IN OD, 100FT; External Diameter - Imperial:0.75"; External Diameter - Metric:19.05mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Pe, Black, Uv Res, 19.05Mm/0.75In Od, 100Ft; External Diameter Imperial Alpha Wire - 03C3855 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap, Pe, Black, Uv Res, 19.05Mm/0.75In Od, 100Ft; External Diameter Imperial Alpha Wire
03C3855
Spiral Wrap, Pe, Black, Uv Res, 19.05Mm/0.75In Od, 100Ft; External Diameter Imperial Alpha Wire 03C3855
SPIRAL WRAP, PE, BLACK, UV RES, 19.05MM/0.75IN OD, 100FT; External Diameter - Imperial:0.75"; External Diameter - Metric:19.05mm; Wrap Material:Polyethylen e; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SPIRAL WRAP, PE, BLACK, UV RES, 19.05MM/0.75IN OD, 100FT; External Diameter - Imperial:0.75"; External Diameter - Metric:19.05mm; Wrap Material:Polyethylene; Wrap Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03C3855
Product Name Spiral Wrap, Pe, Black, Uv Res, 19.05Mm/0.75In Od, 100Ft; External Diameter Imperial Alpha Wire
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details