"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | ST3023/16 BK103 | 2778820 | ST3023/16BK103-ND |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.1870 inch (4.75 mm) |