The Alpha Wire Tray Cable, part number SPM1807, features a construction of seven 18 AWG bare copper conductors with PVC and nylon insulation. The cable is designed for a temperature range of -40 to 90°C for static applications and -30 to 90°C for dynamic use. It has a voltage rating of 600/1000 VRMS and is suitable for direct burial and sunlight exposure. The cable is compliant with UL standards, including UL 1277 and UL 2277, and meets CSA requirements. It is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable's bend radius is 10 times its diameter, and it can withstand a maximum pull tension of 104 lbs. This product is suitable for various industrial applications requiring robust and flexible wiring solutions.
Alpha Essentials tray cables are built to withstand the harshest environments for your communication and control needs. We offer both CSA and UL ratings to meet the most stringent industrial applications. Alpha Wire tray cables come in a variety of configurations which allow for faster installation without the costly need of conduit.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | SPM1807 |
| Product Name | Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Bare Copper', '0.050'] |