Alpha Wire Cables, Wires - Multiple Conductor Cables SPM1405CY GR199

Description
Win Source Part Number: 1315610-SPM1405CY GR199 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 1 kV Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.446" (11.33mm) Shield Type: Braid Jacket Color: Green Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0500" (1.270mm) Shield Coverage: 85% ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: Alpha Wire Base Product Number: SPM1405CY
Request a Quote Datasheet
Description
Win Source Part Number: 1315610-SPM1405CY GR199 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 1 kV Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.446" (11.33mm) Shield Type: Braid Jacket Color: Green Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0500" (1.270mm) Shield Coverage: 85% ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: Alpha Wire Base Product Number: SPM1405CY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1315610-SPM1405CY GR199
Cables, Wires - Multiple Conductor Cables 1315610-SPM1405CY GR199
Win Source Part Number: 1315610-SPM1405CY GR199 Category: Cables, Wires>Multiple Conductor Cables Package: Spool Wire Gauge: 14 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Voltage: 1 kV Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 41/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.446" (11.33mm) Shield Type: Braid Jacket Color: Green Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0500" (1.270mm) Shield Coverage: 85% ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3040 Mfr: Alpha Wire Base Product Number: SPM1405CY

Win Source Part Number: 1315610-SPM1405CY GR199
Category: Cables, Wires>Multiple Conductor Cables
Package: Spool
Wire Gauge: 14 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Voltage: 1 kV
Number of Conductors: 5
Shield Material: Copper, Tinned
Conductor Strand: 41/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.446" (11.33mm)
Shield Type: Braid
Jacket Color: Green
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0500" (1.270mm)
Shield Coverage: 85%
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3040
Mfr: Alpha Wire
Base Product Number: SPM1405CY

Buy Now Datasheet
Ae Tray Cable / Bulk Ft Alpha Wire - 90R0817 - Newark, An Avnet Company
Chicago, IL, United States
Ae Tray Cable / Bulk Ft Alpha Wire
90R0817
Ae Tray Cable / Bulk Ft Alpha Wire 90R0817
AE TRAY CABLE / BULK FT

AE TRAY CABLE / BULK FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1315610-SPM1405CY GR199 90R0817
Product Name Cables, Wires - Multiple Conductor Cables Ae Tray Cable / Bulk Ft Alpha Wire
Cable Type PLTC
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL1.5SMQ-SM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details