Alpha Wire Heat Shrink Tubing - SPC400 NC194 SPC400 NC194

Description
Manufacturer: Alpha Wire Win Source Part Number: 1086648-SPC400 NC194 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Self Extinguishing, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1086648-SPC400 NC194 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Self Extinguishing, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - SPC400 NC194
1086648-SPC400 NC194
Heat Shrink Tubing - SPC400 NC194 1086648-SPC400 NC194
Manufacturer: Alpha Wire Win Source Part Number: 1086648-SPC400 NC194 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Self Extinguishing, UV Resistant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 120°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha Wire
Win Source Part Number: 1086648-SPC400 NC194
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Self Extinguishing, UV Resistant
Length: 0.500' (152.40mm, 6.00")
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.400" (10.16mm)
Inner Diameter - Recovered: 0.150" (3.81mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 120°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -55°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fit Shrink Tubing / 6 In Bulk Alpha Wire - 90R0797 - Newark, An Avnet Company
Chicago, IL, United States
Fit Shrink Tubing / 6 In Bulk Alpha Wire
90R0797
Fit Shrink Tubing / 6 In Bulk Alpha Wire 90R0797
FIT SHRINK TUBING / 6 IN BULK

FIT SHRINK TUBING / 6 IN BULK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1086648-SPC400 NC194 90R0797
Product Name Heat Shrink Tubing - SPC400 NC194 Fit Shrink Tubing / 6 In Bulk Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details