Alpha Wire Fit Shrink Tubing / 48 In Bulk Alpha Wire SPC110 NC180

Description
FIT SHRINK TUBING / 48 IN BULK
Description
FIT SHRINK TUBING / 48 IN BULK

Suppliers

Company
Product
Description
Supplier Links
Fit Shrink Tubing / 48 In Bulk Alpha Wire - 90R0788 - Newark, An Avnet Company
Chicago, IL, United States
Fit Shrink Tubing / 48 In Bulk Alpha Wire
90R0788
Fit Shrink Tubing / 48 In Bulk Alpha Wire 90R0788
FIT SHRINK TUBING / 48 IN BULK

FIT SHRINK TUBING / 48 IN BULK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R0788
Product Name Fit Shrink Tubing / 48 In Bulk Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details