Alpha Wire Industrial Series Cable, Industrial Series SF SF61108CY

Description
Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications. Industrial Series SF Key features: Power cable 4-conductor power cable, with or without brake pair 18 – 8 AWG Thermoplastic elastomer jacket SF Series offers increased flexibility UL Type TC-ER (600V) UL Type WTTC (1000V) Sunlight resistant UL Oil Res I/II Control cable 3 to 6 pairs for resolver applications 9 conductors for encoder applications 20 AWG Polyolefin insulation Thermoplastic elastomer jacket
Datasheet
Description
Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications. Industrial Series SF Key features: Power cable 4-conductor power cable, with or without brake pair 18 – 8 AWG Thermoplastic elastomer jacket SF Series offers increased flexibility UL Type TC-ER (600V) UL Type WTTC (1000V) Sunlight resistant UL Oil Res I/II Control cable 3 to 6 pairs for resolver applications 9 conductors for encoder applications 20 AWG Polyolefin insulation Thermoplastic elastomer jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Series Cable, Industrial Series SF - SF61108CY - Alpha Wire
Elizabeth, NJ, United States
Industrial Series Cable, Industrial Series SF
SF61108CY
Industrial Series Cable, Industrial Series SF SF61108CY
Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications. Industrial Series SF Key features: Power cable 4-conductor power cable, with or without brake pair 18 – 8 AWG Thermoplastic elastomer jacket SF Series offers increased flexibility UL Type TC-ER (600V) UL Type WTTC (1000V) Sunlight resistant UL Oil Res I/II Control cable 3 to 6 pairs for resolver applications 9 conductors for encoder applications 20 AWG Polyolefin insulation Thermoplastic elastomer jacket

Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications.

Industrial Series SF Key features:

Power cable

  • 4-conductor power cable, with or without brake pair
  • 18 – 8 AWG
  • Thermoplastic elastomer jacket
  • SF Series offers increased flexibility
  • UL Type TC-ER (600V)
  • UL Type WTTC (1000V)
  • Sunlight resistant
  • UL Oil Res I/II

Control cable

  • 3 to 6 pairs for resolver applications
  • 9 conductors for encoder applications
  • 20 AWG
  • Polyolefin insulation
  • Thermoplastic elastomer jacket
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number SF61108CY
Product Name Industrial Series Cable, Industrial Series SF
Product Type Multiconductor Cable
Cable Jacket TPE
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 8 (168(7x24)/30) AWG Tinned Copper', '0.168']
Unlock Full Specs
to access all available technical data

Similar Products

Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details