Alpha Wire Shielded Multipair Cable 6Pr 100Ft 300V Black; Cable Shielding Alpha Wire S61406CY BK005

Description
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 6Pr 100Ft 300V Black; Cable Shielding Alpha Wire - 95B6915 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Black; Cable Shielding Alpha Wire
95B6915
Shielded Multipair Cable 6Pr 100Ft 300V Black; Cable Shielding Alpha Wire 95B6915
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B6915
Product Name Shielded Multipair Cable 6Pr 100Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details