Alpha Wire Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Alpha Wire S61404CY BK002

Description
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Alpha Wire - 95B6911 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Alpha Wire
95B6911
Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Alpha Wire 95B6911
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B6911
Product Name Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details