Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 8Awg, 1000Ft, 600V; Cable Shielding Alpha Wire S61224CY OR001

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 8AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 8AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 8Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 95B6901 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 8Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
95B6901
Shielded Multiconductor Cable, 3 Conductor, 8Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 95B6901
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 8AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 8AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:8AWG; Conductor Area CSA:8.53mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B6901
Product Name Shielded Multiconductor Cable, 3 Conductor, 8Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 349672 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details