Alpha Wire Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire RLC3/4 BK076

Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/4" NPT; Product Range:-; Accessory Type:Right Angle Liquidtight Connector; Body Material:PVC; Conduit Fitting Type:Right Angle Connector RoHS Compliant: Yes
Datasheet
Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/4" NPT; Product Range:-; Accessory Type:Right Angle Liquidtight Connector; Body Material:PVC; Conduit Fitting Type:Right Angle Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire - 96B7414 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
96B7414
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire 96B7414
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/4" NPT; Product Range:-; Accessory Type:Right Angle Liquidtight Connector; Body Material:PVC; Conduit Fitting Type:Right Angle Connector RoHS Compliant: Yes

RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:3/4" NPT; Product Range:-; Accessory Type:Right Angle Liquidtight Connector; Body Material:PVC; Conduit Fitting Type:Right Angle Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96B7414
Product Name Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details