Alpha Wire Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire RLC1 BK076

Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Description
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Right-Angle Nonmetallic Electrical Connector, part number 28B6275, features a thread size of 1" NPT and is constructed from nylon (polyamide) material, which is black in color. This connector is designed for applications requiring a nonmetallic solution and is compliant with RoHS regulations, ensuring it meets environmental standards regarding hazardous substances. The product does not specify IP or NEMA ratings, which may be relevant for certain applications. Engineers should consider this connector for projects that require a durable, nonmetallic option with compliance to RoHS directives.

Datasheet Summary
Powered by GS/AI

The Right-Angle Nonmetallic Electrical Connector, part number 28B6275, features a thread size of 1" NPT and is constructed from nylon (polyamide) material, which is black in color. This connector is designed for applications requiring a nonmetallic solution and is compliant with RoHS regulations, ensuring it meets environmental standards regarding hazardous substances. The product does not specify IP or NEMA ratings, which may be relevant for certain applications. Engineers should consider this connector for projects that require a durable, nonmetallic option with compliance to RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire - 28B6275 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
28B6275
Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire 28B6275
RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

RIGHT-ANGLE NONMETALLIC ELECTRICAL CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28B6275
Product Name Right-Angle Nonmetallic Electrical Connector; Thread Size Imperial Alpha Wire
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Traction Relief Cable Gland - 4308532 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 117113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details