Alpha Wire Modular/Ethernet Cables (RJ45, RJ11) QR04QR118 TL401

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 65.62' (20.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 65.62' (20.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - QR04QR118TL401-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
QR04QR118TL401-ND
Modular/Ethernet Cables (RJ45, RJ11) QR04QR118TL401-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 65.62' (20.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 65.62' (20.00m) Double Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - QR04QR118 TL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
QR04QR118 TL401
Cable Assemblies - Modular Cables QR04QR118 TL401
CABLE MOD 8P8C PLUG-PLUG 65.62'

CABLE MOD 8P8C PLUG-PLUG 65.62'

Supplier's Site
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 20M (65.6ft) - ALPQR04QR118-TL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 20M (65.6ft)
ALPQR04QR118-TL401
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 20M (65.6ft) ALPQR04QR118-TL401
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number QR04QR118 TL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : QR04QR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 20m (65.62ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RJ45S Lumberg 0985 YM57530 500

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number QR04QR118 TL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : QR04QR118 TL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 20m (65.62ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RJ45S Lumberg 0985 YM57530 500

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number QR04QR118TL401-ND QR04QR118 TL401 ALPQR04QR118-TL401
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 20M (65.6ft)
Cable Length 65.62 ft (200 dm) 65.62 ft (200 dm) 65.62 ft (200 dm)
Connector Type Plug to Plug RJ-45; RJ45 / RJ45
Cable Shielding Double Shielded Braid; Foil Braid; Foil Braid
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details